TDK U.S.A. Corporation Ferrite Beads and Chips VFS6045VA102

Description
1 Power Line Ferrite Bead 2424 (6060 Metric) 2.5A
Request a Quote Datasheet
Description
1 Power Line Ferrite Bead 2424 (6060 Metric) 2.5A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 445-181426-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-181426-2-ND
Ferrite Beads and Chips 445-181426-2-ND
1 Power Line Ferrite Bead 2424 (6060 Metric) 2.5A

1 Power Line Ferrite Bead 2424 (6060 Metric) 2.5A

Buy Now Datasheet
Ferrite Beads and Chips - 445-181426-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-181426-1-ND
Ferrite Beads and Chips 445-181426-1-ND
1 Power Line Ferrite Bead 2424 (6060 Metric) 2.5A

1 Power Line Ferrite Bead 2424 (6060 Metric) 2.5A

Buy Now Datasheet
Ferrite Beads and Chips - 445-181426-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-181426-6-ND
Ferrite Beads and Chips 445-181426-6-ND
1 Power Line Ferrite Bead 2424 (6060 Metric) 2.5A

1 Power Line Ferrite Bead 2424 (6060 Metric) 2.5A

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Ferrite Beads
Product Number 445-181426-2-ND
Product Name Ferrite Beads and Chips
DCR 0.0975 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.15uH 150MHz 0.28A Inductor and Choke - 71-0603CS-R15XGLW - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
View Details
2 suppliers
Ferrite Beads - 2-2176749-4 - TE Connectivity
Specs
Impedance 800 ohms
DCR 0.1100 ohms
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Inductor and Choke - 841-CZB2BFTTE601P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology Multilayer Ferrite Bead
Impedance 600 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers