Murata Electronics Ferrite Beads and Chips NFZ5BBW170LN10L

Description
17 Ohms @ 1MHz 1 Ferrite Bead 2020 (5050 Metric) 2.5A 42mOhm
Request a Quote Datasheet
Description
17 Ohms @ 1MHz 1 Ferrite Bead 2020 (5050 Metric) 2.5A 42mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 490-12174-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-12174-2-ND
Ferrite Beads and Chips 490-12174-2-ND
17 Ohms @ 1MHz 1 Ferrite Bead 2020 (5050 Metric) 2.5A 42mOhm

17 Ohms @ 1MHz 1 Ferrite Bead 2020 (5050 Metric) 2.5A 42mOhm

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Ferrite Beads
Product Number 490-12174-2-ND
Product Name Ferrite Beads and Chips
DCR 0.0420 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Inductor and Choke - 71-KQ0805TE18NJ - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
View Details
2 suppliers
Ferrite Beads - 1-2176742-4 - TE Connectivity
Specs
Impedance 75 ohms
DCR 0.2000 ohms
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Fixed Inductors - 0603HP-6N8XGLU - 1192100-0603HP-6N8XGLU - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.0068 microH
View Details
2 suppliers