300 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 200mA 800mOhm
Ferrite Beads Multi-Layer 300Ohm 25% 100MHz 0.3A 0.55Ohm DCR 0402 Tape Product overview: SZ1005K301CTF from Shenzhen Sunlord Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300Ohm, 100MHz, 0.3A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 300Ohm, 100MHz, 0.3A, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-SZ1005K301CTF can be used for catalog matching and distributor lookup.
| DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Ferrite Beads | Inductors, Coils, and Chokes |
| Product Number | 3442-SZ1005K301CTFTR-ND | 841-SZ1005K301CTF |
| Product Name | Ferrite Beads and Chips | 300Ohm 100MHz 0.3A Inductor and Choke |
| DCR | 0.8000 ohms | |
| Rated DC Current | 200 milliamps | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Packing Method | Tape Reel |