TDK U.S.A. Corporation Filters-Cable Ferrites ZCAT08V-BK

Description
Manufacturer: TDK Corporation Category: Filters-Cable Ferrites Series: ZCAT-V Package: Bulk Product Status: Active Type: Round Design: Hinged (Snap On) Inner Dimension: 0.315" Dia (8.00mm) Outer Dimension: 0.744" W x 0.724" H (18.90mm x 18.40mm) Mounting Type: Free Hanging
Request a Quote Datasheet
Description
Manufacturer: TDK Corporation Category: Filters-Cable Ferrites Series: ZCAT-V Package: Bulk Product Status: Active Type: Round Design: Hinged (Snap On) Inner Dimension: 0.315" Dia (8.00mm) Outer Dimension: 0.744" W x 0.724" H (18.90mm x 18.40mm) Mounting Type: Free Hanging
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filters-Cable Ferrites -  - Win Source Electronics
Laguna Hills, CA, United States
Filters-Cable Ferrites
Filters-Cable Ferrites
Manufacturer: TDK Corporation Category: Filters-Cable Ferrites Series: ZCAT-V Package: Bulk Product Status: Active Type: Round Design: Hinged (Snap On) Inner Dimension: 0.315" Dia (8.00mm) Outer Dimension: 0.744" W x 0.724" H (18.90mm x 18.40mm) Mounting Type: Free Hanging

Manufacturer: TDK Corporation
Category: Filters-Cable Ferrites
Series: ZCAT-V
Package: Bulk
Product Status: Active
Type: Round
Design: Hinged (Snap On)
Inner Dimension: 0.315" Dia (8.00mm)
Outer Dimension: 0.744" W x 0.724" H (18.90mm x 18.40mm)
Mounting Type: Free Hanging

Buy Now Datasheet
Cable Ferrites - 445-6692-ND - DigiKey
Thief River Falls, MN, United States
Cable Ferrites
445-6692-ND
Cable Ferrites 445-6692-ND
"Hinged (Snap On) Free Hanging Ferrite Core 120Ohm @ 100MHz ID 0.315"" Dia (8.00mm) OD 0.744"" W x 0.724"" H (18.90mm x 18.40mm) Length 1.280"" (32.50mm)"

"Hinged (Snap On) Free Hanging Ferrite Core 120Ohm @ 100MHz ID 0.315"" Dia (8.00mm) OD 0.744"" W x 0.724"" H (18.90mm x 18.40mm) Length 1.280"" (32.50mm)"

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Ferrite Beads Ferrite Beads
Product Number 445-6692-ND
Product Name Filters-Cable Ferrites Cable Ferrites
Impedance 120 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads and Chips - 2019-CZB2AGTTD102PTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.4000 ohms
Rated DC Current 300 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Ferrite Beads - 2176742-1 - TE Connectivity
Specs
DCR 0.0400 ohms
Operating Temperature -40 to 125 C (-40 to 257 F)
Standards and Certifications RoHS
View Details
2 suppliers
Automotive 0.0036uH 250MHz 0.7A Inductor and Choke - 71-0603CS-3N6XGLW - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
View Details
2 suppliers