Leader Tech, Inc. Cable Ferrites SS33B2032

Description
"Hinged (Snap On) Free Hanging Ferrite Core 27Ohm @ 30MHz ID 0.500"" Dia (12.70mm) OD 1.126"" W x 1.154"" H (28.60mm x 29.30mm) Length 1.449"" (36.80mm)"
Request a Quote Datasheet
Description
"Hinged (Snap On) Free Hanging Ferrite Core 27Ohm @ 30MHz ID 0.500"" Dia (12.70mm) OD 1.126"" W x 1.154"" H (28.60mm x 29.30mm) Length 1.449"" (36.80mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ferrites - SS33B2032-ND - DigiKey
Thief River Falls, MN, United States
Cable Ferrites
SS33B2032-ND
Cable Ferrites SS33B2032-ND
"Hinged (Snap On) Free Hanging Ferrite Core 27Ohm @ 30MHz ID 0.500"" Dia (12.70mm) OD 1.126"" W x 1.154"" H (28.60mm x 29.30mm) Length 1.449"" (36.80mm)"

"Hinged (Snap On) Free Hanging Ferrite Core 27Ohm @ 30MHz ID 0.500"" Dia (12.70mm) OD 1.126"" W x 1.154"" H (28.60mm x 29.30mm) Length 1.449"" (36.80mm)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Ferrite Beads
Product Number SS33B2032-ND
Product Name Cable Ferrites
Impedance 27 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads - 2-2176744-3 - TE Connectivity
Specs
Impedance 800 ohms
DCR 0.3000 ohms
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Automotive 0.03uH 250MHz 0.4A Inductor and Choke - 71-0402CS-30NXJLW - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
View Details
2 suppliers
Fixed Inductors - LPC4045ATED100K - 1013184-LPC4045ATED100K - Win Source Electronics
Specs
Technology Standard
Testing Frequency 1 kHz
DCR 0.1000 ohms
View Details