Leader Tech, Inc. Cable Ferrites RC28B1265

Description
"Hinged (Snap On) Free Hanging Ferrite Core 148Ohm @ 100MHz ID 1.047"" W x 0.038"" H (26.60mm x 0.97mm) OD 1.559"" W x 0.370"" H (39.60mm x 9.40mm) Length 1.311"" (33.30mm)"
Request a Quote Datasheet
Description
"Hinged (Snap On) Free Hanging Ferrite Core 148Ohm @ 100MHz ID 1.047"" W x 0.038"" H (26.60mm x 0.97mm) OD 1.559"" W x 0.370"" H (39.60mm x 9.40mm) Length 1.311"" (33.30mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ferrites - RC28B1265-ND - DigiKey
Thief River Falls, MN, United States
Cable Ferrites
RC28B1265-ND
Cable Ferrites RC28B1265-ND
"Hinged (Snap On) Free Hanging Ferrite Core 148Ohm @ 100MHz ID 1.047"" W x 0.038"" H (26.60mm x 0.97mm) OD 1.559"" W x 0.370"" H (39.60mm x 9.40mm) Length 1.311"" (33.30mm)"

"Hinged (Snap On) Free Hanging Ferrite Core 148Ohm @ 100MHz ID 1.047"" W x 0.038"" H (26.60mm x 0.97mm) OD 1.559"" W x 0.370"" H (39.60mm x 9.40mm) Length 1.311"" (33.30mm)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Ferrite Beads
Product Number RC28B1265-ND
Product Name Cable Ferrites
Impedance 148 ohms
Unlock Full Specs
to access all available technical data

Similar Products

2.65GHz 700mA Inductor and Choke - 71-0603CS-24NXGLU - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
View Details
Automotive 0.056uH 200MHz 0.6A Inductor and Choke - 71-KQ0603TTE56NG - ERSAELECTRONICS PTE. LTD.
Specs
Technology RF Chip
Testing Frequency 200000 kHz
Packing Method Tape and Reel
View Details
2 suppliers
Ferrite Beads - 1-2176493-6 - TE Connectivity
Specs
Impedance 420 ohms
DCR 0.3000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers