Walsin Technology Corp. Ferrite Beads and Chips WLBD3216K2U102PP

Description
1 kOhms @ 100MHz 1 Ferrite Bead 1206 (3216 Metric) 500mA 400mOhm
Request a Quote Datasheet
Description
1 kOhms @ 100MHz 1 Ferrite Bead 1206 (3216 Metric) 500mA 400mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 1292-WLBD3216K2U102PPTR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
1292-WLBD3216K2U102PPTR-ND
Ferrite Beads and Chips 1292-WLBD3216K2U102PPTR-ND
1 kOhms @ 100MHz 1 Ferrite Bead 1206 (3216 Metric) 500mA 400mOhm

1 kOhms @ 100MHz 1 Ferrite Bead 1206 (3216 Metric) 500mA 400mOhm

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Ferrite Beads
Product Number 1292-WLBD3216K2U102PPTR-ND
Product Name Ferrite Beads and Chips
DCR 0.4000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads and Chips - 1712-BMC2EY0060ANCT-ND - DigiKey
Specs
DCR 0.3000 ohms
Rated DC Current 400 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Automotive 0.0051uH 250MHz 0.7A Inductor and Choke - 71-0603CS-5N1XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
View Details
2 suppliers
140ohm Inductor and Choke - 841-CZB1JGTTD141P - ERSAELECTRONICS PTE. LTD.
Specs
Technology Multilayer Ferrite Bead
Impedance 140 ohms
Packing Method Reel
View Details