30 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 3A 30mOhm
Ferrite Beads Multi-Layer 30Ohm 25% 100MHz 3A 0.03Ohm DCR 0603 Tape Product overview: PZ1608D300-3R0TF from Shenzhen Sunlord Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30Ohm, 100MHz, 3A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 30Ohm, 100MHz, 3A, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-PZ1608D300-3R0TF
| DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Ferrite Beads | Inductors, Coils, and Chokes |
| Product Number | 3442-PZ1608D300-3R0TFTR-ND | 841-PZ1608D300-3R0TF |
| Product Name | Ferrite Beads and Chips | 30Ohm 100MHz 3A Inductor and Choke |
| DCR | 0.0300 ohms | |
| Rated DC Current | 3000 milliamps | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Packing Method | Tape Reel |