Murata Electronics Ferrite Beads and Chips NFZ5BBW220LZ10L

Description
22 Ohms @ 1MHz 1 Ferrite Bead 2020 (5050 Metric) 2.3A 53mOhm
Request a Quote Datasheet
Description
22 Ohms @ 1MHz 1 Ferrite Bead 2020 (5050 Metric) 2.3A 53mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 490-12177-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-12177-2-ND
Ferrite Beads and Chips 490-12177-2-ND
22 Ohms @ 1MHz 1 Ferrite Bead 2020 (5050 Metric) 2.3A 53mOhm

22 Ohms @ 1MHz 1 Ferrite Bead 2020 (5050 Metric) 2.3A 53mOhm

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Ferrite Beads
Product Number 490-12177-2-ND
Product Name Ferrite Beads and Chips
DCR 0.0530 ohms
Unlock Full Specs
to access all available technical data

Similar Products

140ohm Inductor and Choke - 841-CZB1JGTTD141P - ERSAELECTRONICS PTE. LTD.
Specs
Technology Multilayer Ferrite Bead
Impedance 140 ohms
Packing Method Reel
View Details
Ferrite Beads and Chips - A102572TR-ND - DigiKey
Specs
DCR 0.3000 ohms
Rated DC Current 300 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details