Vishay Intertechnology, Inc. Tantalum Capacitors T95R336M035CSSL

Description
33µF Conformal Coated Tantalum Capacitors 35V 2824 (7260 Metric) 200mOhm
Request a Quote Datasheet
Description
33µF Conformal Coated Tantalum Capacitors 35V 2824 (7260 Metric) 200mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - T95R336M035CSSL-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
T95R336M035CSSL-ND
Tantalum Capacitors T95R336M035CSSL-ND
33µF Conformal Coated Tantalum Capacitors 35V 2824 (7260 Metric) 200mOhm

33µF Conformal Coated Tantalum Capacitors 35V 2824 (7260 Metric) 200mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - T95R336M035CSSL - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
T95R336M035CSSL
Capacitors - Tantalum Capacitors T95R336M035CSSL
CAP TANT 33UF 20% 35V 2824

CAP TANT 33UF 20% 35V 2824

Supplier's Site
Tantalum Capacitors - T95R336M035CSSL - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T95R336M035CSSL
Tantalum Capacitors T95R336M035CSSL
CAP TANT 33UF 20% 35V 2824

CAP TANT 33UF 20% 35V 2824

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number T95R336M035CSSL-ND T95R336M035CSSL T95R336M035CSSL
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 33 microF 33 microF 33 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Prismatic Supercapacitor - SCPA - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitor - 101C182U150EH2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 1800 microF
View Details
3 suppliers
Ceramic Capacitors - 1608-050525002P40BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details