The T95R337K016HSAS is a solid tantalum chip capacitor from Lingto Electronic Limited, featuring a capacitance of 330 OºF and a voltage rating of 16 V. It has a capacitance tolerance of ±10% and is designed for high reliability applications, with Weibull grading options available. The capacitor operates within a temperature range of -55 °C to +125 °C, although voltage derating is required above 85 °C. This component is suitable for applications requiring low equivalent series resistance (ESR) and is compliant with moisture sensitivity level 2a. It is available with Sn/Pb or 100% tin terminations, and all cases except the R case are halogen-free. Surge current testing is conducted per MIL-PRF-55365, ensuring robustness in demanding environments. The capacitor is packaged in 7" reels, making it convenient for automated assembly processes. Engineers should consider this capacitor for projects that demand high reliability and performance in compact designs.
330µF Conformal Coated Tantalum Capacitors 16V 2824 (7260 Metric) 110mOhm
CAP TANT 330UF 10% 16V 2824
CAP TANT 330UF 10% 16V 2824
| DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | T95R337K016HSAS-ND | T95R337K016HSAS | T95R337K016HSAS |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Tantalum | Tantalum | |
| Capacitance Range | 330 microF | 330 microF | 330 microF |
| Capacitance Tolerance | 10 (+/- %) |