Vishay Intertechnology, Inc. Tantalum Capacitors T95R337K004ESSL

Description
330µF Conformal Coated Tantalum Capacitors 4V 2824 (7260 Metric) 80mOhm
Request a Quote Datasheet
Description
330µF Conformal Coated Tantalum Capacitors 4V 2824 (7260 Metric) 80mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - T95R337K004ESSL-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
T95R337K004ESSL-ND
Tantalum Capacitors T95R337K004ESSL-ND
330µF Conformal Coated Tantalum Capacitors 4V 2824 (7260 Metric) 80mOhm

330µF Conformal Coated Tantalum Capacitors 4V 2824 (7260 Metric) 80mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - T95R337K004ESSL - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
T95R337K004ESSL
Capacitors - Tantalum Capacitors T95R337K004ESSL
CAP TANT 330UF 10% 4V 2824

CAP TANT 330UF 10% 4V 2824

Supplier's Site
Tantalum Capacitors - T95R337K004ESSL - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T95R337K004ESSL
Tantalum Capacitors T95R337K004ESSL
CAP TANT 330UF 10% 4V 2824

CAP TANT 330UF 10% 4V 2824

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number T95R337K004ESSL-ND T95R337K004ESSL T95R337K004ESSL
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 330 microF 330 microF 330 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 335AVD050MCR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
Aluminium Capacitors - 1701174 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1608-050523000121GQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details