Vishay Intertechnology, Inc. Tantalum Capacitors T95R337K016LSSS

Description
330µF Conformal Coated Tantalum Capacitors 16V 2824 (7260 Metric) 110mOhm
Request a Quote Datasheet
Description
330µF Conformal Coated Tantalum Capacitors 16V 2824 (7260 Metric) 110mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - T95R337K016LSSS-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
T95R337K016LSSS-ND
Tantalum Capacitors T95R337K016LSSS-ND
330µF Conformal Coated Tantalum Capacitors 16V 2824 (7260 Metric) 110mOhm

330µF Conformal Coated Tantalum Capacitors 16V 2824 (7260 Metric) 110mOhm

Buy Now Datasheet
Tantalum Capacitors - T95R337K016LSSS - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T95R337K016LSSS
Tantalum Capacitors T95R337K016LSSS
CAP TANT 330UF 10% 16V 2824

CAP TANT 330UF 10% 16V 2824

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number T95R337K016LSSS-ND T95R337K016LSSS
Product Name Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 330 microF 330 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 106K100CB4G-FS - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
Ceramic Capacitors - 1763-0201N3R0C160NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 116262 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive; Telephone equipment
View Details
Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details