Vishay Intertechnology, Inc. Tantalum Capacitors T95R337M010CSAS

Description
330µF Conformal Coated Tantalum Capacitors 10V 2824 (7260 Metric) 130mOhm
Request a Quote Datasheet
Description
330µF Conformal Coated Tantalum Capacitors 10V 2824 (7260 Metric) 130mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - T95R337M010CSAS-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
T95R337M010CSAS-ND
Tantalum Capacitors T95R337M010CSAS-ND
330µF Conformal Coated Tantalum Capacitors 10V 2824 (7260 Metric) 130mOhm

330µF Conformal Coated Tantalum Capacitors 10V 2824 (7260 Metric) 130mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - T95R337M010CSAS - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
T95R337M010CSAS
Capacitors - Tantalum Capacitors T95R337M010CSAS
CAP TANT 330UF 20% 10V 2824

CAP TANT 330UF 20% 10V 2824

Supplier's Site
Tantalum Capacitors - T95R337M010CSAS - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T95R337M010CSAS
Tantalum Capacitors T95R337M010CSAS
CAP TANT 330UF 20% 10V 2824

CAP TANT 330UF 20% 10V 2824

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number T95R337M010CSAS-ND T95R337M010CSAS T95R337M010CSAS
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 330 microF 330 microF 330 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C164U7R5EB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1608-050525003P90BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details