The T95R337M016ESSS is a solid tantalum chip capacitor from Lingto Electronic Limited, featuring a capacitance of 330 OºF and a voltage rating of 16 V. It has a capacitance tolerance of ±20% and is designed for high reliability applications, with options for Weibull grading available. The capacitor operates within a temperature range of -55 °C to +125 °C, although voltage derating is required above 85 °C. This component is suitable for various applications due to its low equivalent series resistance (ESR) options and compliance with moisture sensitivity level 2a. The capacitor is available with SnPb or 100% tin terminations, and all cases except the R case are halogen-free. Surge current testing is conducted per MIL-PRF-55365, ensuring robust performance under stress conditions. Engineers may consider this capacitor for projects requiring reliable performance in demanding environments, particularly where space and weight are critical factors.
330µF Conformal Coated Tantalum Capacitors 16V 2824 (7260 Metric) 110mOhm
CAP TANT 330UF 20% 16V 2824
CAP TANT 330UF 20% 16V 2824
| DigiKey | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | T95R337M016ESSS-ND | T95R337M016ESSS | T95R337M016ESSS |
| Product Name | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Tantalum | Tantalum | |
| Capacitance Range | 330 microF | 330 microF | 330 microF |
| Capacitance Tolerance | 20 (+/- %) |