Vishay Intertechnology, Inc. Tantalum Capacitors T95R687K6R3HSAL

Description
680µF Conformal Coated Tantalum Capacitors 6.3V 2824 (7260 Metric) 45mOhm
Request a Quote Datasheet
Description
680µF Conformal Coated Tantalum Capacitors 6.3V 2824 (7260 Metric) 45mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - T95R687K6R3HSAL-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
T95R687K6R3HSAL-ND
Tantalum Capacitors T95R687K6R3HSAL-ND
680µF Conformal Coated Tantalum Capacitors 6.3V 2824 (7260 Metric) 45mOhm

680µF Conformal Coated Tantalum Capacitors 6.3V 2824 (7260 Metric) 45mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - T95R687K6R3HSAL - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
T95R687K6R3HSAL
Capacitors - Tantalum Capacitors T95R687K6R3HSAL
CAP TANT 680UF 10% 6.3V 2824

CAP TANT 680UF 10% 6.3V 2824

Supplier's Site
Tantalum Capacitors - T95R687K6R3HSAL - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T95R687K6R3HSAL
Tantalum Capacitors T95R687K6R3HSAL
CAP TANT 680UF 10% 6.3V 2824

CAP TANT 680UF 10% 6.3V 2824

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number T95R687K6R3HSAL-ND T95R687K6R3HSAL T95R687K6R3HSAL
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 680 microF 680 microF 680 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0504B103K101P-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2225 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Tantalum Capacitors - 338-4414-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers