Vishay Intertechnology, Inc. Tantalum Capacitors T95R336K035HSBL

Description
33µF Conformal Coated Tantalum Capacitors 35V 2824 (7260 Metric) 200mOhm
Request a Quote Datasheet
Description
33µF Conformal Coated Tantalum Capacitors 35V 2824 (7260 Metric) 200mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - T95R336K035HSBL-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
T95R336K035HSBL-ND
Tantalum Capacitors T95R336K035HSBL-ND
33µF Conformal Coated Tantalum Capacitors 35V 2824 (7260 Metric) 200mOhm

33µF Conformal Coated Tantalum Capacitors 35V 2824 (7260 Metric) 200mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - T95R336K035HSBL - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
T95R336K035HSBL
Capacitors - Tantalum Capacitors T95R336K035HSBL
CAP TANT 33UF 10% 35V 2824

CAP TANT 33UF 10% 35V 2824

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number T95R336K035HSBL-ND T95R336K035HSBL
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 33 microF 33 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3P(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Automotive; Power Supply
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminium Capacitors - 1701149 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitor - 101C473T010AJ2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 47000 microF
View Details
4 suppliers