Vishay Intertechnology, Inc. Tantalum Capacitors T95R397K6R3ESAL

Description
390µF Conformal Coated Tantalum Capacitors 6.3V 2824 (7260 Metric) 45mOhm
Request a Quote Datasheet
Description
390µF Conformal Coated Tantalum Capacitors 6.3V 2824 (7260 Metric) 45mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - T95R397K6R3ESAL-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
T95R397K6R3ESAL-ND
Tantalum Capacitors T95R397K6R3ESAL-ND
390µF Conformal Coated Tantalum Capacitors 6.3V 2824 (7260 Metric) 45mOhm

390µF Conformal Coated Tantalum Capacitors 6.3V 2824 (7260 Metric) 45mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - T95R397K6R3ESAL - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
T95R397K6R3ESAL
Capacitors - Tantalum Capacitors T95R397K6R3ESAL
CAP TANT 390UF 10% 6.3V 2824

CAP TANT 390UF 10% 6.3V 2824

Supplier's Site
Tantalum Capacitors - T95R397K6R3ESAL - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T95R397K6R3ESAL
Tantalum Capacitors T95R397K6R3ESAL
CAP TANT 390UF 10% 6.3V 2824

CAP TANT 390UF 10% 6.3V 2824

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number T95R397K6R3ESAL-ND T95R397K6R3ESAL T95R397K6R3ESAL
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 390 microF 390 microF 390 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101162U100EH2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details