Vishay Intertechnology, Inc. Tantalum Capacitors T95R397M6R3HZSS

Description
390µF Conformal Coated Tantalum Capacitors 6.3V 2824 (7260 Metric) 130mOhm
Request a Quote Datasheet
Description
390µF Conformal Coated Tantalum Capacitors 6.3V 2824 (7260 Metric) 130mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - T95R397M6R3HZSS-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
T95R397M6R3HZSS-ND
Tantalum Capacitors T95R397M6R3HZSS-ND
390µF Conformal Coated Tantalum Capacitors 6.3V 2824 (7260 Metric) 130mOhm

390µF Conformal Coated Tantalum Capacitors 6.3V 2824 (7260 Metric) 130mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - T95R397M6R3HZSS - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
T95R397M6R3HZSS
Capacitors - Tantalum Capacitors T95R397M6R3HZSS
CAP TANT 390UF 20% 6.3V 2824

CAP TANT 390UF 20% 6.3V 2824

Supplier's Site
Tantalum Capacitors - T95R397M6R3HZSS - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T95R397M6R3HZSS
Tantalum Capacitors T95R397M6R3HZSS
CAP TANT 390UF 20% 6.3V 2824

CAP TANT 390UF 20% 6.3V 2824

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number T95R397M6R3HZSS-ND T95R397M6R3HZSS T95R397M6R3HZSS
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 390 microF 390 microF 390 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C154U020BE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 0603J0103P30CCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details