The T95R686K025HZAS is a solid tantalum chip capacitor from Lingto Electronic Limited, featuring a capacitance of 68 OºF with a tolerance of ±10%. It is rated for a maximum voltage of 25 VDC and operates effectively within a temperature range of -55 °C to +125 °C, although voltage derating is required above 85 °C. The capacitor is designed for high reliability, with options for Weibull grading and surge current testing per MIL-PRF-55365. It offers standard and low ESR options, with terminations available in SnPb and 100% tin. The device has a moisture sensitivity level of 2a and is halogen-free, except for the R case. The maximum dissipation factor at 120 Hz is specified, along with a maximum ESR limit at 100 kHz, making it suitable for various applications requiring stable performance under demanding conditions.
68µF Conformal Coated Tantalum Capacitors 25V 2824 (7260 Metric) 200mOhm
CAP TANT 68UF 10% 25V 2824
CAP TANT 68UF 10% 25V 2824
| DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | T95R686K025HZAS-ND | T95R686K025HZAS | T95R686K025HZAS |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Tantalum | Tantalum | |
| Capacitance Range | 68 microF | 68 microF | 68 microF |
| Capacitance Tolerance | 10 (+/- %) |