Vishay Intertechnology, Inc. Tantalum Capacitors T95R686K025CZAS

Description
68µF Conformal Coated Tantalum Capacitors 25V 2824 (7260 Metric) 200mOhm
Request a Quote
Description
68µF Conformal Coated Tantalum Capacitors 25V 2824 (7260 Metric) 200mOhm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The T95R686K025CZAS is a solid tantalum chip capacitor from Lingto Electronic Limited, featuring a capacitance of 68 OºF with a tolerance of ±10%. It is rated for a DC voltage of 25V and operates effectively within a temperature range of -55 °C to +125 °C, although voltage derating is required above 85 °C. The capacitor is designed for high reliability, with options for Weibull grading and surge current testing per MIL-PRF-55365. It offers both standard and low equivalent series resistance (ESR) options, with terminations available in SnPb and 100% tin. The device is halogen-free, except for the R case, and has a moisture sensitivity level of 2a. This capacitor is suitable for applications requiring robust performance under varying environmental conditions.

Datasheet Summary
Powered by GS/AI

The T95R686K025CZAS is a solid tantalum chip capacitor from Lingto Electronic Limited, featuring a capacitance of 68 OºF with a tolerance of ±10%. It is rated for a DC voltage of 25V and operates effectively within a temperature range of -55 °C to +125 °C, although voltage derating is required above 85 °C. The capacitor is designed for high reliability, with options for Weibull grading and surge current testing per MIL-PRF-55365. It offers both standard and low equivalent series resistance (ESR) options, with terminations available in SnPb and 100% tin. The device is halogen-free, except for the R case, and has a moisture sensitivity level of 2a. This capacitor is suitable for applications requiring robust performance under varying environmental conditions.

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - T95R686K025CZAS-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
T95R686K025CZAS-ND
Tantalum Capacitors T95R686K025CZAS-ND
68µF Conformal Coated Tantalum Capacitors 25V 2824 (7260 Metric) 200mOhm

68µF Conformal Coated Tantalum Capacitors 25V 2824 (7260 Metric) 200mOhm

Buy Now Datasheet
Tantalum Capacitors - T95R686K025CZAS - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T95R686K025CZAS
Tantalum Capacitors T95R686K025CZAS
CAP TANT 68UF 10% 25V 2824

CAP TANT 68UF 10% 25V 2824

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - T95R686K025CZAS - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
T95R686K025CZAS
Capacitors - Tantalum Capacitors T95R686K025CZAS
CAP TANT 68UF 10% 25V 2824

CAP TANT 68UF 10% 25V 2824

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number T95R686K025CZAS-ND T95R686K025CZAS T95R686K025CZAS
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 68 microF 68 microF 68 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C163U025AA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Ceramic Capacitors - 0603J0101P50DCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Tantalum Capacitors - 1814644 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers