Vishay Intertechnology, Inc. Tantalum Capacitors T95R687K6R3CSSS

Description
680µF Conformal Coated Tantalum Capacitors 6.3V 2824 (7260 Metric) 90mOhm
Request a Quote Datasheet
Description
680µF Conformal Coated Tantalum Capacitors 6.3V 2824 (7260 Metric) 90mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - T95R687K6R3CSSS-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
T95R687K6R3CSSS-ND
Tantalum Capacitors T95R687K6R3CSSS-ND
680µF Conformal Coated Tantalum Capacitors 6.3V 2824 (7260 Metric) 90mOhm

680µF Conformal Coated Tantalum Capacitors 6.3V 2824 (7260 Metric) 90mOhm

Buy Now Datasheet
Tantalum Capacitors - T95R687K6R3CSSS - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T95R687K6R3CSSS
Tantalum Capacitors T95R687K6R3CSSS
CAP TANT 680UF 10% 6.3V 2824

CAP TANT 680UF 10% 6.3V 2824

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - T95R687K6R3CSSS - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
T95R687K6R3CSSS
Capacitors - Tantalum Capacitors T95R687K6R3CSSS
CAP TANT 680UF 10% 6.3V 2824

CAP TANT 680UF 10% 6.3V 2824

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number T95R687K6R3CSSS-ND T95R687K6R3CSSS T95R687K6R3CSSS
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 680 microF 680 microF 680 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitors - TDC335K035NSF-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Ceramic Capacitors - 1763-1191-2-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
2 suppliers
Aluminium Capacitors - 1701267 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Electronic Capacitor - W3M(WAG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details