Vishay Intertechnology, Inc. Tantalum Capacitors T95R337K010CSAS

Description
330µF Conformal Coated Tantalum Capacitors 10V 2824 (7260 Metric) 130mOhm
Request a Quote Datasheet
Description
330µF Conformal Coated Tantalum Capacitors 10V 2824 (7260 Metric) 130mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - T95R337K010CSAS-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
T95R337K010CSAS-ND
Tantalum Capacitors T95R337K010CSAS-ND
330µF Conformal Coated Tantalum Capacitors 10V 2824 (7260 Metric) 130mOhm

330µF Conformal Coated Tantalum Capacitors 10V 2824 (7260 Metric) 130mOhm

Buy Now Datasheet
Tantalum Capacitors - T95R337K010CSAS - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T95R337K010CSAS
Tantalum Capacitors T95R337K010CSAS
CAP TANT 330UF 10% 10V 2824

CAP TANT 330UF 10% 10V 2824

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - T95R337K010CSAS - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
T95R337K010CSAS
Capacitors - Tantalum Capacitors T95R337K010CSAS
CAP TANT 330UF 10% 10V 2824

CAP TANT 330UF 10% 10V 2824

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number T95R337K010CSAS-ND T95R337K010CSAS T95R337K010CSAS
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 330 microF 330 microF 330 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-705-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 470000 microF
View Details
Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C133U050AB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Ceramic Capacitors - 1608-050525001P50HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details