Vishay Intertechnology, Inc. Tantalum Capacitors T95R397M6R3HSAL

Description
390µF Conformal Coated Tantalum Capacitors 6.3V 2824 (7260 Metric) 45mOhm
Request a Quote Datasheet
Description
390µF Conformal Coated Tantalum Capacitors 6.3V 2824 (7260 Metric) 45mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - T95R397M6R3HSAL-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
T95R397M6R3HSAL-ND
Tantalum Capacitors T95R397M6R3HSAL-ND
390µF Conformal Coated Tantalum Capacitors 6.3V 2824 (7260 Metric) 45mOhm

390µF Conformal Coated Tantalum Capacitors 6.3V 2824 (7260 Metric) 45mOhm

Buy Now Datasheet
Tantalum Capacitors - T95R397M6R3HSAL - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T95R397M6R3HSAL
Tantalum Capacitors T95R397M6R3HSAL
CAP TANT 390UF 20% 6.3V 2824

CAP TANT 390UF 20% 6.3V 2824

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number T95R397M6R3HSAL-ND T95R397M6R3HSAL
Product Name Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 390 microF 390 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-432-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.20E6 microF
View Details
Power Electronic Capacitor - W3M(WAG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Film Paper Film Capacitors - 135LC3600KL505HM6 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details