Vishay Intertechnology, Inc. Tantalum Capacitors T95R397K6R3LSAL

Description
390µF Conformal Coated Tantalum Capacitors 6.3V 2824 (7260 Metric) 45mOhm
Request a Quote Datasheet
Description
390µF Conformal Coated Tantalum Capacitors 6.3V 2824 (7260 Metric) 45mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - T95R397K6R3LSAL-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
T95R397K6R3LSAL-ND
Tantalum Capacitors T95R397K6R3LSAL-ND
390µF Conformal Coated Tantalum Capacitors 6.3V 2824 (7260 Metric) 45mOhm

390µF Conformal Coated Tantalum Capacitors 6.3V 2824 (7260 Metric) 45mOhm

Buy Now Datasheet
Tantalum Capacitors - T95R397K6R3LSAL - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T95R397K6R3LSAL
Tantalum Capacitors T95R397K6R3LSAL
CAP TANT 390UF 10% 6.3V 2824

CAP TANT 390UF 10% 6.3V 2824

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number T95R397K6R3LSAL-ND T95R397K6R3LSAL
Product Name Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 390 microF 390 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 277UVR016MFBJ - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Power Electronic Capacitor - W3G(WSS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details