Vishay Intertechnology, Inc. Tantalum Capacitors T95R337M016LSSS

Description
330µF Conformal Coated Tantalum Capacitors 16V 2824 (7260 Metric) 110mOhm
Request a Quote Datasheet
Description
330µF Conformal Coated Tantalum Capacitors 16V 2824 (7260 Metric) 110mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - T95R337M016LSSS-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
T95R337M016LSSS-ND
Tantalum Capacitors T95R337M016LSSS-ND
330µF Conformal Coated Tantalum Capacitors 16V 2824 (7260 Metric) 110mOhm

330µF Conformal Coated Tantalum Capacitors 16V 2824 (7260 Metric) 110mOhm

Buy Now Datasheet
Tantalum Capacitors - T95R337M016LSSS - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T95R337M016LSSS
Tantalum Capacitors T95R337M016LSSS
CAP TANT 330UF 20% 16V 2824

CAP TANT 330UF 20% 16V 2824

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number T95R337M016LSSS-ND T95R337M016LSSS
Product Name Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 330 microF 330 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Metallized Polypropylene Film Capacitor(Box-Type) - W38(MKP25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Electric vehicles (OBC), plug-in battery chargers (OBC), power supplies, home appliances, consumer electronics, PFC circuits, charging stations
View Details
Film Paper Film Capacitors - 106K100CB4G - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers