Vishay Intertechnology, Inc. Tantalum Capacitors T95R476M020LZSL

Description
47µF Conformal Coated Tantalum Capacitors 20V 2824 (7260 Metric) 110mOhm
Request a Quote Datasheet
Description
47µF Conformal Coated Tantalum Capacitors 20V 2824 (7260 Metric) 110mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - T95R476M020LZSL-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
T95R476M020LZSL-ND
Tantalum Capacitors T95R476M020LZSL-ND
47µF Conformal Coated Tantalum Capacitors 20V 2824 (7260 Metric) 110mOhm

47µF Conformal Coated Tantalum Capacitors 20V 2824 (7260 Metric) 110mOhm

Buy Now Datasheet
Tantalum Capacitors - T95R476M020LZSL - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T95R476M020LZSL
Tantalum Capacitors T95R476M020LZSL
CAP TANT 47UF 20% 20V 2824

CAP TANT 47UF 20% 20V 2824

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - T95R476M020LZSL - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
T95R476M020LZSL
Capacitors - Tantalum Capacitors T95R476M020LZSL
CAP TANT 47UF 20% 20V 2824

CAP TANT 47UF 20% 20V 2824

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number T95R476M020LZSL-ND T95R476M020LZSL T95R476M020LZSL
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 47 microF 47 microF 47 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 227XMPL004MG19X - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers
High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Power Entry Module, Plug, 6A; Connector Type Schurter - 84K0203 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details