Vishay Intertechnology, Inc. Tantalum Capacitors T95R686M016LZSL

Description
68µF Conformal Coated Tantalum Capacitors 16V 2824 (7260 Metric) 95mOhm
Request a Quote Datasheet
Description
68µF Conformal Coated Tantalum Capacitors 16V 2824 (7260 Metric) 95mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - T95R686M016LZSL-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
T95R686M016LZSL-ND
Tantalum Capacitors T95R686M016LZSL-ND
68µF Conformal Coated Tantalum Capacitors 16V 2824 (7260 Metric) 95mOhm

68µF Conformal Coated Tantalum Capacitors 16V 2824 (7260 Metric) 95mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - T95R686M016LZSL - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
T95R686M016LZSL
Capacitors - Tantalum Capacitors T95R686M016LZSL
CAP TANT 68UF 20% 16V 2824

CAP TANT 68UF 20% 16V 2824

Supplier's Site
Tantalum Capacitors - T95R686M016LZSL - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T95R686M016LZSL
Tantalum Capacitors T95R686M016LZSL
CAP TANT 68UF 20% 16V 2824

CAP TANT 68UF 20% 16V 2824

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number T95R686M016LZSL-ND T95R686M016LZSL T95R686M016LZSL
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 68 microF 68 microF 68 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0603B683K6R3NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details
Tantalum Capacitors - T491D106K035AS-F-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers