Vishay Intertechnology, Inc. Tantalum Capacitors T95R686M025EZSL

Description
68µF Conformal Coated Tantalum Capacitors 25V 2824 (7260 Metric) 95mOhm
Request a Quote
Description
68µF Conformal Coated Tantalum Capacitors 25V 2824 (7260 Metric) 95mOhm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The T95R686M025EZSL is a solid tantalum chip capacitor from Lingto Electronic Limited, designed for high reliability applications. It features a capacitance of 68 OºF with a voltage rating of 25 V DC and a tolerance of ±20%. The capacitor operates effectively within a temperature range of -55 °C to +125 °C, although voltage derating is required above 85 °C. This component is available with standard and low equivalent series resistance (ESR) options and is compliant with moisture sensitivity level 2a. It is offered with various termination options, including SnPb and 100% tin, and is halogen-free except for certain case types. The capacitor has been subjected to rigorous testing, including surge current testing per MIL-PRF-55365, ensuring its suitability for demanding environments. Engineers considering this capacitor should note its performance characteristics, including a maximum dissipation factor and leakage current limits, which are specified in the datasheet. The T95R686M025EZSL is suitable for applications requiring dependable performance in compact designs.

Datasheet Summary
Powered by GS/AI

The T95R686M025EZSL is a solid tantalum chip capacitor from Lingto Electronic Limited, designed for high reliability applications. It features a capacitance of 68 OºF with a voltage rating of 25 V DC and a tolerance of ±20%. The capacitor operates effectively within a temperature range of -55 °C to +125 °C, although voltage derating is required above 85 °C. This component is available with standard and low equivalent series resistance (ESR) options and is compliant with moisture sensitivity level 2a. It is offered with various termination options, including SnPb and 100% tin, and is halogen-free except for certain case types. The capacitor has been subjected to rigorous testing, including surge current testing per MIL-PRF-55365, ensuring its suitability for demanding environments. Engineers considering this capacitor should note its performance characteristics, including a maximum dissipation factor and leakage current limits, which are specified in the datasheet. The T95R686M025EZSL is suitable for applications requiring dependable performance in compact designs.

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - T95R686M025EZSL-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
T95R686M025EZSL-ND
Tantalum Capacitors T95R686M025EZSL-ND
68µF Conformal Coated Tantalum Capacitors 25V 2824 (7260 Metric) 95mOhm

68µF Conformal Coated Tantalum Capacitors 25V 2824 (7260 Metric) 95mOhm

Buy Now Datasheet
Tantalum Capacitors - T95R686M025EZSL - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T95R686M025EZSL
Tantalum Capacitors T95R686M025EZSL
CAP TANT 68UF 20% 25V 2824

CAP TANT 68UF 20% 25V 2824

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number T95R686M025EZSL-ND T95R686M025EZSL
Product Name Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 68 microF 68 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-707-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.50E6 microF
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Tantalum Capacitors - TAS476K035P1G-F-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
View Details
2 suppliers
Aluminium Capacitors - 1701024 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details