Vishay Intertechnology, Inc. Tantalum Capacitors T95R686M025EZAL

Description
68µF Conformal Coated Tantalum Capacitors 25V 2824 (7260 Metric) 95mOhm
Request a Quote Datasheet
Description
68µF Conformal Coated Tantalum Capacitors 25V 2824 (7260 Metric) 95mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - T95R686M025EZAL-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
T95R686M025EZAL-ND
Tantalum Capacitors T95R686M025EZAL-ND
68µF Conformal Coated Tantalum Capacitors 25V 2824 (7260 Metric) 95mOhm

68µF Conformal Coated Tantalum Capacitors 25V 2824 (7260 Metric) 95mOhm

Buy Now Datasheet
Tantalum Capacitors - T95R686M025EZAL - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T95R686M025EZAL
Tantalum Capacitors T95R686M025EZAL
CAP TANT 68UF 20% 25V 2824

CAP TANT 68UF 20% 25V 2824

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number T95R686M025EZAL-ND T95R686M025EZAL
Product Name Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 68 microF 68 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3H(WRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Film Capacitors - 116278 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive; Telephone equipment
View Details
Aluminum Polymer - 337UVR016MFBJ - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details