Vishay Intertechnology, Inc. Tantalum Capacitors T95R397K6R3HZSS

Description
390µF Conformal Coated Tantalum Capacitors 6.3V 2824 (7260 Metric) 130mOhm
Request a Quote Datasheet
Description
390µF Conformal Coated Tantalum Capacitors 6.3V 2824 (7260 Metric) 130mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - T95R397K6R3HZSS-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
T95R397K6R3HZSS-ND
Tantalum Capacitors T95R397K6R3HZSS-ND
390µF Conformal Coated Tantalum Capacitors 6.3V 2824 (7260 Metric) 130mOhm

390µF Conformal Coated Tantalum Capacitors 6.3V 2824 (7260 Metric) 130mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - T95R397K6R3HZSS - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
T95R397K6R3HZSS
Capacitors - Tantalum Capacitors T95R397K6R3HZSS
CAP TANT 390UF 10% 6.3V 2824

CAP TANT 390UF 10% 6.3V 2824

Supplier's Site
Tantalum Capacitors - T95R397K6R3HZSS - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T95R397K6R3HZSS
Tantalum Capacitors T95R397K6R3HZSS
CAP TANT 390UF 10% 6.3V 2824

CAP TANT 390UF 10% 6.3V 2824

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number T95R397K6R3HZSS-ND T95R397K6R3HZSS T95R397K6R3HZSS
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 390 microF 390 microF 390 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-441-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 2.40E6 microF
View Details
Aluminium Capacitors - 1701216 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 276AXZ016M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers