Vishay Intertechnology, Inc. Tantalum Capacitors T95R686M016CSAL

Description
68µF Conformal Coated Tantalum Capacitors 16V 2824 (7260 Metric) 95mOhm
Request a Quote Datasheet
Description
68µF Conformal Coated Tantalum Capacitors 16V 2824 (7260 Metric) 95mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - T95R686M016CSAL-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
T95R686M016CSAL-ND
Tantalum Capacitors T95R686M016CSAL-ND
68µF Conformal Coated Tantalum Capacitors 16V 2824 (7260 Metric) 95mOhm

68µF Conformal Coated Tantalum Capacitors 16V 2824 (7260 Metric) 95mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - T95R686M016CSAL - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
T95R686M016CSAL
Capacitors - Tantalum Capacitors T95R686M016CSAL
CAP TANT 68UF 20% 16V 2824

CAP TANT 68UF 20% 16V 2824

Supplier's Site
Tantalum Capacitors - T95R686M016CSAL - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T95R686M016CSAL
Tantalum Capacitors T95R686M016CSAL
CAP TANT 68UF 20% 16V 2824

CAP TANT 68UF 20% 16V 2824

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number T95R686M016CSAL-ND T95R686M016CSAL T95R686M016CSAL
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 68 microF 68 microF 68 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725620 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Line Filter, 16A, 500Ua; Connector Type Schurter - 86H4298 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Ceramic Capacitors - 1608-0402J2500100GHTCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details