Vishay Intertechnology, Inc. Tantalum Capacitors T95R686K025CZSS

Description
68µF Conformal Coated Tantalum Capacitors 25V 2824 (7260 Metric) 200mOhm
Request a Quote
Description
68µF Conformal Coated Tantalum Capacitors 25V 2824 (7260 Metric) 200mOhm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The T95R686K025CZSS is a solid tantalum chip capacitor from Lingto Electronic Limited, featuring a capacitance of 68 µF with a tolerance of ±10%. It has a voltage rating of 25 VDC and operates effectively within a temperature range of -55 °C to +125 °C, although voltage derating is required above 85 °C. The capacitor is available with standard and low equivalent series resistance (ESR) options and is compliant with moisture sensitivity level 2a. It is designed for high reliability, with surge current testing options available per MIL-PRF-55365. The product is offered with SnPb or 100% tin terminations, and all cases except the R case are halogen-free. This capacitor is suitable for applications requiring robust performance in demanding environments.

Datasheet Summary
Powered by GS/AI

The T95R686K025CZSS is a solid tantalum chip capacitor from Lingto Electronic Limited, featuring a capacitance of 68 µF with a tolerance of ±10%. It has a voltage rating of 25 VDC and operates effectively within a temperature range of -55 °C to +125 °C, although voltage derating is required above 85 °C. The capacitor is available with standard and low equivalent series resistance (ESR) options and is compliant with moisture sensitivity level 2a. It is designed for high reliability, with surge current testing options available per MIL-PRF-55365. The product is offered with SnPb or 100% tin terminations, and all cases except the R case are halogen-free. This capacitor is suitable for applications requiring robust performance in demanding environments.

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - T95R686K025CZSS-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
T95R686K025CZSS-ND
Tantalum Capacitors T95R686K025CZSS-ND
68µF Conformal Coated Tantalum Capacitors 25V 2824 (7260 Metric) 200mOhm

68µF Conformal Coated Tantalum Capacitors 25V 2824 (7260 Metric) 200mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - T95R686K025CZSS - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
T95R686K025CZSS
Capacitors - Tantalum Capacitors T95R686K025CZSS
CAP TANT 68UF 10% 25V 2824

CAP TANT 68UF 10% 25V 2824

Supplier's Site
Tantalum Capacitors - T95R686K025CZSS - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T95R686K025CZSS
Tantalum Capacitors T95R686K025CZSS
CAP TANT 68UF 10% 25V 2824

CAP TANT 68UF 10% 25V 2824

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number T95R686K025CZSS-ND T95R686K025CZSS T95R686K025CZSS
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 68 microF 68 microF 68 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C184U025DJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 1608-0603F0500820GCTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725559 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details