Vishay Intertechnology, Inc. Tantalum Capacitors T95R476M020HSSL

Description
47µF Conformal Coated Tantalum Capacitors 20V 2824 (7260 Metric) 110mOhm
Request a Quote Datasheet
Description
47µF Conformal Coated Tantalum Capacitors 20V 2824 (7260 Metric) 110mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - T95R476M020HSSL-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
T95R476M020HSSL-ND
Tantalum Capacitors T95R476M020HSSL-ND
47µF Conformal Coated Tantalum Capacitors 20V 2824 (7260 Metric) 110mOhm

47µF Conformal Coated Tantalum Capacitors 20V 2824 (7260 Metric) 110mOhm

Buy Now Datasheet
Tantalum Capacitors - T95R476M020HSSL - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T95R476M020HSSL
Tantalum Capacitors T95R476M020HSSL
CAP TANT 47UF 20% 20V 2824

CAP TANT 47UF 20% 20V 2824

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - T95R476M020HSSL - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
T95R476M020HSSL
Capacitors - Tantalum Capacitors T95R476M020HSSL
CAP TANT 47UF 20% 20V 2824

CAP TANT 47UF 20% 20V 2824

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number T95R476M020HSSL-ND T95R476M020HSSL T95R476M020HSSL
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 47 microF 47 microF 47 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2216 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 337SMH025M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
6 suppliers
Ceramic Capacitors - 0603J0100101JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers