Vishay Intertechnology, Inc. Tantalum Capacitors T95R337M016LZSS

Description
330µF Conformal Coated Tantalum Capacitors 16V 2824 (7260 Metric) 110mOhm
Request a Quote Datasheet
Description
330µF Conformal Coated Tantalum Capacitors 16V 2824 (7260 Metric) 110mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - T95R337M016LZSS-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
T95R337M016LZSS-ND
Tantalum Capacitors T95R337M016LZSS-ND
330µF Conformal Coated Tantalum Capacitors 16V 2824 (7260 Metric) 110mOhm

330µF Conformal Coated Tantalum Capacitors 16V 2824 (7260 Metric) 110mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - T95R337M016LZSS - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
T95R337M016LZSS
Capacitors - Tantalum Capacitors T95R337M016LZSS
CAP TANT 330UF 20% 16V 2824

CAP TANT 330UF 20% 16V 2824

Supplier's Site
Tantalum Capacitors - T95R337M016LZSS - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T95R337M016LZSS
Tantalum Capacitors T95R337M016LZSS
CAP TANT 330UF 20% 16V 2824

CAP TANT 330UF 20% 16V 2824

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number T95R337M016LZSS-ND T95R337M016LZSS T95R337M016LZSS
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 330 microF 330 microF 330 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Ceramic Capacitors - 1608-050525000910GQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details
Tantalum Capacitors - 338-3602-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers