Vishay Intertechnology, Inc. Tantalum Capacitors T95R337K010LZSL

Description
330µF Conformal Coated Tantalum Capacitors 10V 2824 (7260 Metric) 45mOhm
Request a Quote Datasheet
Description
330µF Conformal Coated Tantalum Capacitors 10V 2824 (7260 Metric) 45mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - T95R337K010LZSL-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
T95R337K010LZSL-ND
Tantalum Capacitors T95R337K010LZSL-ND
330µF Conformal Coated Tantalum Capacitors 10V 2824 (7260 Metric) 45mOhm

330µF Conformal Coated Tantalum Capacitors 10V 2824 (7260 Metric) 45mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - T95R337K010LZSL - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
T95R337K010LZSL
Capacitors - Tantalum Capacitors T95R337K010LZSL
CAP TANT 330UF 10% 10V 2824

CAP TANT 330UF 10% 10V 2824

Supplier's Site
Tantalum Capacitors - T95R337K010LZSL - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T95R337K010LZSL
Tantalum Capacitors T95R337K010LZSL
CAP TANT 330UF 10% 10V 2824

CAP TANT 330UF 10% 10V 2824

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number T95R337K010LZSL-ND T95R337K010LZSL T95R337K010LZSL
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 330 microF 330 microF 330 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-0402J2500100GHTCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 84K0205 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C232T250EC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers