Cap Tant Solid 330uF 16V R CASE 10% (7.2 X 6 X 3.5mm) Pad SMD (0.001%FR) 0.055 Ohm 125°C T/R Product overview: T95R337K016LSAL from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330uF, 16V, 0.055 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 330uF, 16V, 0.055 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-T95R337K016LSAL can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 1105208-T95R337K016L
Packaging: Reel - TR
Type: Conformal Coated
Features: COTS (High Reliability)
Voltage Rating: 16V
Height - Seated (Max): 0.150" (3.80mm)
Mounting: SMD (SMT)
Capacitance: 330μF
Tolerance: ±10%
Manufacturer Size Code: R
ESR: 55 mOhm
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.283" L x 0.236" W (7.20mm x 6.00mm)
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Sufficient
330µF Conformal Coated Tantalum Capacitors 16V 2824 (7260 Metric) 55mOhm
330µF Conformal Coated Tantalum Capacitors 16V 2824 (7260 Metric) 55mOhm
330µF Conformal Coated Tantalum Capacitors 16V 2824 (7260 Metric) 55mOhm
CAP TANT 330UF 10% 16V 2824
CAP TANT 330UF 10% 16V 2824
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | DigiKey | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 59-T95R337K016LSAL | 1105208-T95R337K016LSAL | 718-1646-1-ND | 718-1646-6-ND | T95R337K016LSAL | T95R337K016LSAL |
| Product Name | SMD 330uF 16V 0.055 Ohm Capacitor | Tantalum Capacitors - T95R337K016LSAL | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Capacitance Range | 330 microF | 330 microF | 330 microF | 330 microF | 330 microF | 330 microF |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | ||
| WVDC | 16 volts | 16 volts | 16 volts |