Vishay Intertechnology, Inc. Tantalum Capacitors T95R337K004LZAL

Description
330µF Conformal Coated Tantalum Capacitors 4V 2824 (7260 Metric) 80mOhm
Request a Quote
Description
330µF Conformal Coated Tantalum Capacitors 4V 2824 (7260 Metric) 80mOhm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The T95R337K004LZAL is a solid tantalum chip capacitor with a capacitance of 330 OºF and a voltage rating of 4 V DC. It features a capacitance tolerance of ±10% and is designed for high reliability, with options for Weibull grading available. The capacitor operates effectively within a temperature range of -55 °C to +125 °C, although voltage derating is required above 85 °C. This component is suitable for applications requiring low equivalent series resistance (ESR) and is compliant with moisture sensitivity level 2a. It is available with SnPb or 100% tin terminations, and all cases except the R case are halogen-free. Surge current testing is conducted per MIL-PRF-55365, ensuring robustness in demanding environments. Engineers should consider this capacitor for projects that require reliable performance in compact designs, particularly in high-reliability applications.

Datasheet Summary
Powered by GS/AI

The T95R337K004LZAL is a solid tantalum chip capacitor with a capacitance of 330 OºF and a voltage rating of 4 V DC. It features a capacitance tolerance of ±10% and is designed for high reliability, with options for Weibull grading available. The capacitor operates effectively within a temperature range of -55 °C to +125 °C, although voltage derating is required above 85 °C. This component is suitable for applications requiring low equivalent series resistance (ESR) and is compliant with moisture sensitivity level 2a. It is available with SnPb or 100% tin terminations, and all cases except the R case are halogen-free. Surge current testing is conducted per MIL-PRF-55365, ensuring robustness in demanding environments. Engineers should consider this capacitor for projects that require reliable performance in compact designs, particularly in high-reliability applications.

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - T95R337K004LZAL-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
T95R337K004LZAL-ND
Tantalum Capacitors T95R337K004LZAL-ND
330µF Conformal Coated Tantalum Capacitors 4V 2824 (7260 Metric) 80mOhm

330µF Conformal Coated Tantalum Capacitors 4V 2824 (7260 Metric) 80mOhm

Buy Now Datasheet
Tantalum Capacitors - T95R337K004LZAL - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T95R337K004LZAL
Tantalum Capacitors T95R337K004LZAL
CAP TANT 330UF 10% 4V 2824

CAP TANT 330UF 10% 4V 2824

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number T95R337K004LZAL-ND T95R337K004LZAL
Product Name Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 330 microF 330 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 380LX151M350J022-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Ceramic Capacitors - 0603J0100270KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers