Vishay Intertechnology, Inc. Tantalum Capacitors T95R686K025HSAS

Description
68µF Conformal Coated Tantalum Capacitors 25V 2824 (7260 Metric) 200mOhm
Request a Quote Datasheet
Description
68µF Conformal Coated Tantalum Capacitors 25V 2824 (7260 Metric) 200mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - T95R686K025HSAS-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
T95R686K025HSAS-ND
Tantalum Capacitors T95R686K025HSAS-ND
68µF Conformal Coated Tantalum Capacitors 25V 2824 (7260 Metric) 200mOhm

68µF Conformal Coated Tantalum Capacitors 25V 2824 (7260 Metric) 200mOhm

Buy Now Datasheet
Tantalum Capacitors - T95R686K025HSAS - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T95R686K025HSAS
Tantalum Capacitors T95R686K025HSAS
CAP TANT 68UF 10% 25V 2824

CAP TANT 68UF 10% 25V 2824

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number T95R686K025HSAS-ND T95R686K025HSAS
Product Name Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 68 microF 68 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050523000221GQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2216 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Polymer - 127GXX010MEY - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details