Vishay Intertechnology, Inc. Tantalum Capacitors T95R336K035LSSS

Description
33µF Conformal Coated Tantalum Capacitors 35V 2824 (7260 Metric) 280mOhm
Request a Quote Datasheet
Description
33µF Conformal Coated Tantalum Capacitors 35V 2824 (7260 Metric) 280mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - T95R336K035LSSS-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
T95R336K035LSSS-ND
Tantalum Capacitors T95R336K035LSSS-ND
33µF Conformal Coated Tantalum Capacitors 35V 2824 (7260 Metric) 280mOhm

33µF Conformal Coated Tantalum Capacitors 35V 2824 (7260 Metric) 280mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - T95R336K035LSSS - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
T95R336K035LSSS
Capacitors - Tantalum Capacitors T95R336K035LSSS
CAP TANT 33UF 10% 35V 2824

CAP TANT 33UF 10% 35V 2824

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number T95R336K035LSSS-ND T95R336K035LSSS
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 33 microF 33 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725584 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Ceramic Capacitors - 0603J0108P20BCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
High-Voltage Metallized Polypropylene Film/Foil Capacitor - W14(CBB81 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Frequency; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details