680µF Conformal Coated Tantalum Capacitors 6.3V 2824 (7260 Metric) 45mOhm
CAP TANT 680UF 20% 6.3V 2824
CAP TANT 680UF 20% 6.3V 2824
| DigiKey | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | T95R687M6R3ESSL-ND | T95R687M6R3ESSL | T95R687M6R3ESSL |
| Product Name | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Tantalum | Tantalum | |
| Capacitance Range | 680 microF | 680 microF | 680 microF |
| Capacitance Tolerance | 20 (+/- %) |