Vishay Intertechnology, Inc. Tantalum Capacitors T95R476K020LZAL

Description
47µF Conformal Coated Tantalum Capacitors 20V 2824 (7260 Metric) 110mOhm
Request a Quote Datasheet
Description
47µF Conformal Coated Tantalum Capacitors 20V 2824 (7260 Metric) 110mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - T95R476K020LZAL-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
T95R476K020LZAL-ND
Tantalum Capacitors T95R476K020LZAL-ND
47µF Conformal Coated Tantalum Capacitors 20V 2824 (7260 Metric) 110mOhm

47µF Conformal Coated Tantalum Capacitors 20V 2824 (7260 Metric) 110mOhm

Buy Now Datasheet
Tantalum Capacitors - T95R476K020LZAL - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T95R476K020LZAL
Tantalum Capacitors T95R476K020LZAL
CAP TANT 47UF 10% 20V 2824

CAP TANT 47UF 10% 20V 2824

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number T95R476K020LZAL-ND T95R476K020LZAL
Product Name Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 47 microF 47 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101223U040BE2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 22000 microF
View Details
3 suppliers
SMD 0.001uF 50V Capacitor - 60-0603B102K500NT - ERSAELECTRONICS PTE. LTD.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
3 suppliers
Tantalum Capacitors - 1814605 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Power Electronic Capacitor - W3D(WLS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details