Vishay Intertechnology, Inc. Tantalum Capacitors T95R336M025ESAL

Description
33µF Conformal Coated Tantalum Capacitors 25V 2824 (7260 Metric) 130mOhm
Request a Quote Datasheet
Description
33µF Conformal Coated Tantalum Capacitors 25V 2824 (7260 Metric) 130mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - T95R336M025ESAL-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
T95R336M025ESAL-ND
Tantalum Capacitors T95R336M025ESAL-ND
33µF Conformal Coated Tantalum Capacitors 25V 2824 (7260 Metric) 130mOhm

33µF Conformal Coated Tantalum Capacitors 25V 2824 (7260 Metric) 130mOhm

Buy Now Datasheet
Tantalum Capacitors - T95R336M025ESAL - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T95R336M025ESAL
Tantalum Capacitors T95R336M025ESAL
CAP TANT 33UF 20% 25V 2824

CAP TANT 33UF 20% 25V 2824

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number T95R336M025ESAL-ND T95R336M025ESAL
Product Name Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 33 microF 33 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 106XMPL016MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
5 suppliers
Power Electronic Capacitor - W3B(WLM series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - 1608-050525000360GQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers