Vishay Intertechnology, Inc. Tantalum Capacitors T95R337K016CZSS

Description
330µF Conformal Coated Tantalum Capacitors 16V 2824 (7260 Metric) 110mOhm
Request a Quote
Description
330µF Conformal Coated Tantalum Capacitors 16V 2824 (7260 Metric) 110mOhm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The T95R337K016CZSS is a solid tantalum chip capacitor from Lingto Electronic Limited, designed for high reliability applications. It has a capacitance of 330 OºF with a tolerance of ±10% and a voltage rating of 16 VDC. The capacitor operates effectively within a temperature range of -55 °C to +125 °C, although voltage derating is required above 85 °C. This component features low equivalent series resistance (ESR) options and is available with SnPb or 100% tin terminations. It is compliant with moisture sensitivity level 2a and is halogen-free, except for certain case types. The capacitor has undergone surge current testing per MIL-PRF-55365, ensuring its robustness in demanding environments. Engineers may consider this capacitor for applications requiring stable performance under varying conditions, as it meets stringent reliability standards and offers a range of performance characteristics suitable for various electronic designs.

Datasheet Summary
Powered by GS/AI

The T95R337K016CZSS is a solid tantalum chip capacitor from Lingto Electronic Limited, designed for high reliability applications. It has a capacitance of 330 OºF with a tolerance of ±10% and a voltage rating of 16 VDC. The capacitor operates effectively within a temperature range of -55 °C to +125 °C, although voltage derating is required above 85 °C. This component features low equivalent series resistance (ESR) options and is available with SnPb or 100% tin terminations. It is compliant with moisture sensitivity level 2a and is halogen-free, except for certain case types. The capacitor has undergone surge current testing per MIL-PRF-55365, ensuring its robustness in demanding environments. Engineers may consider this capacitor for applications requiring stable performance under varying conditions, as it meets stringent reliability standards and offers a range of performance characteristics suitable for various electronic designs.

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - T95R337K016CZSS-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
T95R337K016CZSS-ND
Tantalum Capacitors T95R337K016CZSS-ND
330µF Conformal Coated Tantalum Capacitors 16V 2824 (7260 Metric) 110mOhm

330µF Conformal Coated Tantalum Capacitors 16V 2824 (7260 Metric) 110mOhm

Buy Now Datasheet
Tantalum Capacitors - T95R337K016CZSS - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T95R337K016CZSS
Tantalum Capacitors T95R337K016CZSS
CAP TANT 330UF 10% 16V 2824

CAP TANT 330UF 10% 16V 2824

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - T95R337K016CZSS - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
T95R337K016CZSS
Capacitors - Tantalum Capacitors T95R337K016CZSS
CAP TANT 330UF 10% 16V 2824

CAP TANT 330UF 10% 16V 2824

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number T95R337K016CZSS-ND T95R337K016CZSS T95R337K016CZSS
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 330 microF 330 microF 330 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 337XMPL2R5MG19A - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers
Power Electronic Capacitor - W3H(WRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-417-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details