Vishay Intertechnology, Inc. Tantalum Capacitors T95R336M025CSSL

Description
33µF Conformal Coated Tantalum Capacitors 25V 2824 (7260 Metric) 130mOhm
Request a Quote Datasheet
Description
33µF Conformal Coated Tantalum Capacitors 25V 2824 (7260 Metric) 130mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - T95R336M025CSSL-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
T95R336M025CSSL-ND
Tantalum Capacitors T95R336M025CSSL-ND
33µF Conformal Coated Tantalum Capacitors 25V 2824 (7260 Metric) 130mOhm

33µF Conformal Coated Tantalum Capacitors 25V 2824 (7260 Metric) 130mOhm

Buy Now Datasheet
Tantalum Capacitors - T95R336M025CSSL - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T95R336M025CSSL
Tantalum Capacitors T95R336M025CSSL
CAP TANT 33UF 20% 25V 2824

CAP TANT 33UF 20% 25V 2824

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - T95R336M025CSSL - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
T95R336M025CSSL
Capacitors - Tantalum Capacitors T95R336M025CSSL
CAP TANT 33UF 20% 25V 2824

CAP TANT 33UF 20% 25V 2824

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number T95R336M025CSSL-ND T95R336M025CSSL T95R336M025CSSL
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 33 microF 33 microF 33 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Metallized polypropylene film interference suppression capacitor (class X2, THB series) - W42(MKP,THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, charging stations, smart meters, home appliances, variable frequency servo motors, electric vehicles, battery chargers
View Details
Power Line Filter, 16A, 500Ua; Connector Type Schurter - 86H4298 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminium Capacitors - 1701111 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitor - 101C522U075AH2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 5200 microF
View Details
3 suppliers