Vishay Intertechnology, Inc. Tantalum Capacitors T95R337M010LSAL

Description
330µF Conformal Coated Tantalum Capacitors 10V 2824 (7260 Metric) 45mOhm
Request a Quote Datasheet
Description
330µF Conformal Coated Tantalum Capacitors 10V 2824 (7260 Metric) 45mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - T95R337M010LSAL-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
T95R337M010LSAL-ND
Tantalum Capacitors T95R337M010LSAL-ND
330µF Conformal Coated Tantalum Capacitors 10V 2824 (7260 Metric) 45mOhm

330µF Conformal Coated Tantalum Capacitors 10V 2824 (7260 Metric) 45mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - T95R337M010LSAL - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
T95R337M010LSAL
Capacitors - Tantalum Capacitors T95R337M010LSAL
CAP TANT 330UF 20% 10V 2824

CAP TANT 330UF 20% 10V 2824

Supplier's Site
Tantalum Capacitors - T95R337M010LSAL - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T95R337M010LSAL
Tantalum Capacitors T95R337M010LSAL
CAP TANT 330UF 20% 10V 2824

CAP TANT 330UF 20% 10V 2824

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number T95R337M010LSAL-ND T95R337M010LSAL T95R337M010LSAL
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 330 microF 330 microF 330 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitors - TAC106K025P05-F-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
View Details
2 suppliers
Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details