Vishay Intertechnology, Inc. Tantalum Capacitors T95R686M025HSAS

Description
68µF Conformal Coated Tantalum Capacitors 25V 2824 (7260 Metric) 200mOhm
Request a Quote Datasheet
Description
68µF Conformal Coated Tantalum Capacitors 25V 2824 (7260 Metric) 200mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - T95R686M025HSAS-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
T95R686M025HSAS-ND
Tantalum Capacitors T95R686M025HSAS-ND
68µF Conformal Coated Tantalum Capacitors 25V 2824 (7260 Metric) 200mOhm

68µF Conformal Coated Tantalum Capacitors 25V 2824 (7260 Metric) 200mOhm

Buy Now Datasheet
Tantalum Capacitors - T95R686M025HSAS - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T95R686M025HSAS
Tantalum Capacitors T95R686M025HSAS
CAP TANT 68UF 20% 25V 2824

CAP TANT 68UF 20% 25V 2824

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - T95R686M025HSAS - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
T95R686M025HSAS
Capacitors - Tantalum Capacitors T95R686M025HSAS
CAP TANT 68UF 20% 25V 2824

CAP TANT 68UF 20% 25V 2824

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number T95R686M025HSAS-ND T95R686M025HSAS T95R686M025HSAS
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 68 microF 68 microF 68 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 107XMPL002MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers
Aluminium Capacitors - 1701052 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1763-0504N330J250PR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details