Vishay Intertechnology, Inc. Tantalum Capacitors T95R686K025HSSL

Description
68µF Conformal Coated Tantalum Capacitors 25V 2824 (7260 Metric) 95mOhm
Request a Quote Datasheet
Description
68µF Conformal Coated Tantalum Capacitors 25V 2824 (7260 Metric) 95mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - T95R686K025HSSL-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
T95R686K025HSSL-ND
Tantalum Capacitors T95R686K025HSSL-ND
68µF Conformal Coated Tantalum Capacitors 25V 2824 (7260 Metric) 95mOhm

68µF Conformal Coated Tantalum Capacitors 25V 2824 (7260 Metric) 95mOhm

Buy Now Datasheet
Tantalum Capacitors - T95R686K025HSSL - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T95R686K025HSSL
Tantalum Capacitors T95R686K025HSSL
CAP TANT 68UF 10% 25V 2824

CAP TANT 68UF 10% 25V 2824

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number T95R686K025HSSL-ND T95R686K025HSSL
Product Name Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 68 microF 68 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 338-101C192U150AJ2A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Ceramic Capacitors - 0603J0160100GCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701069 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
View Details