The T95R686K025HSAL is a solid tantalum chip capacitor from Lingto Electronic Limited, designed for high reliability applications. It features a capacitance of 68 OºF with a tolerance of ±10% and a voltage rating of 25 VDC. The capacitor operates effectively within a temperature range of -55 °C to +125 °C, although voltage derating is required above 85 °C. This component is available with standard and low equivalent series resistance (ESR) options and is compliant with moisture sensitivity level 2a. Termination options include SnPb and 100% tin, with all cases except the R case being halogen-free. The capacitor has undergone surge current testing per MIL-PRF-55365, ensuring its robustness in demanding environments. Engineers may find this capacitor suitable for applications requiring high reliability and performance under varying environmental conditions.
68µF Conformal Coated Tantalum Capacitors 25V 2824 (7260 Metric) 95mOhm
CAP TANT 68UF 10% 25V 2824
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | T95R686K025HSAL-ND | T95R686K025HSAL |
| Product Name | Tantalum Capacitors | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Tantalum | Tantalum |
| Capacitance Range | 68 microF | 68 microF |
| Capacitance Tolerance | 10 (+/- %) |