Vishay Intertechnology, Inc. Tantalum Capacitors T95R687M6R3HSSS

Description
680µF Conformal Coated Tantalum Capacitors 6.3V 2824 (7260 Metric) 90mOhm
Request a Quote Datasheet
Description
680µF Conformal Coated Tantalum Capacitors 6.3V 2824 (7260 Metric) 90mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - T95R687M6R3HSSS-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
T95R687M6R3HSSS-ND
Tantalum Capacitors T95R687M6R3HSSS-ND
680µF Conformal Coated Tantalum Capacitors 6.3V 2824 (7260 Metric) 90mOhm

680µF Conformal Coated Tantalum Capacitors 6.3V 2824 (7260 Metric) 90mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - T95R687M6R3HSSS - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
T95R687M6R3HSSS
Capacitors - Tantalum Capacitors T95R687M6R3HSSS
CAP TANT 680UF 20% 6.3V 2824

CAP TANT 680UF 20% 6.3V 2824

Supplier's Site
Tantalum Capacitors - T95R687M6R3HSSS - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T95R687M6R3HSSS
Tantalum Capacitors T95R687M6R3HSSS
CAP TANT 680UF 20% 6.3V 2824

CAP TANT 680UF 20% 6.3V 2824

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number T95R687M6R3HSSS-ND T95R687M6R3HSSS T95R687M6R3HSSS
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 680 microF 680 microF 680 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4381 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 337SVL6R3MFE - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers